STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23N80K5 STF23N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897952-STF23N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 16A (Tc) 35W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF23 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897952-STF23N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 16A (Tc) 35W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF23 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23N80K5 - 897952-STF23N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23N80K5
897952-STF23N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23N80K5 897952-STF23N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 897952-STF23N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 16A (Tc) 35W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF23 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897952-STF23N80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 16A (Tc) 35W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF23
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-16305-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16305-5-ND
Single FETs, MOSFETs 497-16305-5-ND
N-Channel 800V 16A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 800V 16A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor
278-STF23N80K5
N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor 278-STF23N80K5
N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in TO-220FP package

MOSFET N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 800V, 16A, 150Deg C, 35W Rohs Compliant Stmicroelectronics - 69AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 16A, 150Deg C, 35W Rohs Compliant Stmicroelectronics
69AH2715
Mosfet, N-Ch, 800V, 16A, 150Deg C, 35W Rohs Compliant Stmicroelectronics 69AH2715
MOSFET, N-CH, 800V, 16A, 150DEG C, 35W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 16A, 150DEG C, 35W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF23N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF23N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF23N80K5
MOSFET N-CH 800V 16A TO220FP

MOSFET N-CH 800V 16A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 897952-STF23N80K5 497-16305-5-ND 278-STF23N80K5 STF23N80K5 69AH2715 STF23N80K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23N80K5 Single FETs, MOSFETs N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor MOSFET Mosfet, N-Ch, 800V, 16A, 150Deg C, 35W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data