STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NK50Z STF20NK50Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066346-STF20NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066346-STF20NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NK50Z - 066346-STF20NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NK50Z
066346-STF20NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NK50Z 066346-STF20NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 066346-STF20NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066346-STF20NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 119nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-8894-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8894-5-ND
Single FETs, MOSFETs 497-8894-5-ND
N-Channel 500V 17A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 500V 17A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 17A 500V 0.27ohm MOSFET Transistor
278-STF20NK50Z
N-Channel 17A 500V 0.27ohm MOSFET Transistor 278-STF20NK50Z
17A, 500V, 0.27ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FP, 3 PIN Product overview: STF20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 500V, 0.27ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 500V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20NK50Z can be used for catalog matching and distributor lookup.

17A, 500V, 0.27ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FP, 3 PIN Product overview: STF20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 17A, 500V, 0.27ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 500V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF20NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF20NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF20NK50Z
MOSFET N-CH 500V 17A TO220FP

MOSFET N-CH 500V 17A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 066346-STF20NK50Z 497-8894-5-ND 278-STF20NK50Z STF20NK50Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20NK50Z Single FETs, MOSFETs N-Channel 17A 500V 0.27ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2905Z - 1020750-AUIRFR2905Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details