STMicroelectronics, Inc. Single FETs, MOSFETs STF20N65M5

Description
N-Channel 650V 18A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 650V 18A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13532-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13532-ND
Single FETs, MOSFETs 497-13532-ND
N-Channel 650V 18A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 18A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N65M5 - 212270-STF20N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N65M5
212270-STF20N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N65M5 212270-STF20N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 212270-STF20N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1345pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212270-STF20N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1345pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 18A MOSFET Transistor
278-STF20N65M5
650V 18A MOSFET Transistor 278-STF20N65M5
650V 18A N-CH MOSFET TO-220FP 190mR Rds(on) Product overview: STF20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20N65M5 can be used for catalog matching and distributor lookup.

650V 18A N-CH MOSFET TO-220FP 190mR Rds(on) Product overview: STF20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 18A, To-220Fp; Channel Type Stmicroelectronics - 45AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 18A, To-220Fp; Channel Type Stmicroelectronics
45AC7564
Mosfet, N-Ch, 650V, 18A, To-220Fp; Channel Type Stmicroelectronics 45AC7564
MOSFET, N-CH, 650V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 18A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-ch 650 V 0.168 Ohm 18 A MDmesh M5

MOSFET N-ch 650 V 0.168 Ohm 18 A MDmesh M5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF20N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF20N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF20N65M5
MOSFET N-CH 650V 18A TO220FP

MOSFET N-CH 650V 18A TO220FP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF20N65M5
Triode/MOS Tube/Transistor >> MOSFETs STF20N65M5
650V 18A 190mΩ@9A,10V 30W 5V@250uA null TO-220-3 MOSFETs ROHS

650V 18A 190mΩ@9A,10V 30W 5V@250uA null TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STF20N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF20N65M5
Single FETs, MOSFETs STF20N65M5
MOSFET N-CH 650V 18A TO220FP

MOSFET N-CH 650V 18A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13532-ND 212270-STF20N65M5 278-STF20N65M5 45AC7564 STF20N65M5 STF20N65M5 STF20N65M5 STF20N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N65M5 650V 18A MOSFET Transistor Mosfet, N-Ch, 650V, 18A, To-220Fp; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220 TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts 650 volts 650 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data