Manufacturer: STMicroelectronics
Win Source Part Number: 1106818-STF20N60M2-E
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
N-Channel 600V 13A (Tc) Through Hole TO-220FP
N-channel 600 V, 0.230 Ohm typ., 13 A MDmesh M2 EP Power MOSFET in a TO-220FP package Product overview: STF20N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.230 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.230 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF20N60M2-EP can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 13A TO220FP
MOSFET N-channel 600 V, 0.230 Ohm typ., 13 A MDmesh M2 EP Power MOSFET in a TO-220FP package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1106818-STF20N60M2-EP | STF20N60M2-EP-ND | 278-STF20N60M2-EP | STF20N60M2-EP | STF20N60M2-EP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N60M2-EP | Single FETs, MOSFETs | N-Channel 600 V 0.230 Ohm 13 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |