STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N20 STF20N20

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935313-STF20N20 Series: STripFET™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Ta) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF20 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4339-5, 497-4339-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935313-STF20N20 Series: STripFET™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Ta) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF20 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4339-5, 497-4339-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N20 - 935313-STF20N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N20
935313-STF20N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N20 935313-STF20N20
Manufacturer: STMicroelectronics Win Source Part Number: 935313-STF20N20 Series: STripFET™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 18A (Ta) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF20 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4339-5, 497-4339-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935313-STF20N20
Series: STripFET™ II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 18A (Ta) 25W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STF20
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-4339-5, 497-4339-5-NDR

Buy Now Datasheet
Single FETs, MOSFETs - 497-4339-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4339-5-ND
Single FETs, MOSFETs 497-4339-5-ND
N-Channel 200V 18A (Ta) 25W (Tc) Through Hole TO-220FP

N-Channel 200V 18A (Ta) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF20N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF20N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF20N20
MOSFET N-CH 200V 18A TO220FP

MOSFET N-CH 200V 18A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 935313-STF20N20 497-4339-5-ND STF20N20
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF20N20 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details