STMicroelectronics, Inc. 650V 15.5A MOSFET Transistor STF19NM65N

Description
MOSFET N-CH 650V 15.5A TO-220FP Product overview: STF19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 15.5A TO-220FP Product overview: STF19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 15.5A MOSFET Transistor
278-STF19NM65N
650V 15.5A MOSFET Transistor 278-STF19NM65N
MOSFET N-CH 650V 15.5A TO-220FP Product overview: STF19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM65N can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 15.5A TO-220FP Product overview: STF19NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STF19NM65N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STF19NM65N-ND
Single FETs, MOSFETs STF19NM65N-ND
N-Channel 650V 15.5A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 650V 15.5A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM65N - 066345-STF19NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM65N
066345-STF19NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM65N 066345-STF19NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 066345-STF19NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 15.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 1900pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 270 mOhm @ 7.75A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066345-STF19NM65N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 15.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1900pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 270 mOhm @ 7.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF19NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF19NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF19NM65N
MOSFET N-CH 650V 15.5A TO220FP

MOSFET N-CH 650V 15.5A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF19NM65N STF19NM65N-ND 066345-STF19NM65N STF19NM65N
Product Name 650V 15.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM65N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data