STMicroelectronics, Inc. N-Channel 500V 14A MOSFET Transistor STF19NM50N

Description
500V N-Channel MOSFET, 14A, 250mR, TO-220FP Product overview: STF19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-Channel MOSFET, 14A, 250mR, TO-220FP Product overview: STF19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 14A MOSFET Transistor
278-STF19NM50N
N-Channel 500V 14A MOSFET Transistor 278-STF19NM50N
500V N-Channel MOSFET, 14A, 250mR, TO-220FP Product overview: STF19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM50N can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 14A, 250mR, TO-220FP Product overview: STF19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF19NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12572-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12572-5-ND
Single FETs, MOSFETs 497-12572-5-ND
N-Channel 500V 14A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 500V 14A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM50N - 083732-STF19NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM50N
083732-STF19NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM50N 083732-STF19NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 083732-STF19NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1000pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 250 mOhm @ 7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083732-STF19NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1000pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 250 mOhm @ 7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF19NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF19NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF19NM50N
MOSFET N-CH 500V 14A TO220FP

MOSFET N-CH 500V 14A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 500V

MOSFET POWER MOSFET N-CH 500V

Buy Now Datasheet
Single FETs, MOSFETs - STF19NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF19NM50N
Single FETs, MOSFETs STF19NM50N
MOSFET N-CH 500V 14A TO220FP

MOSFET N-CH 500V 14A TO220FP

Supplier's Site Datasheet
Mosfet, N Ch, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics - 71R6997 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics
71R6997
Mosfet, N Ch, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics 71R6997
MOSFET, N CH, 500V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 500V, 14A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF19NM50N 497-12572-5-ND 083732-STF19NM50N STF19NM50N STF19NM50N STF19NM50N 71R6997
Product Name N-Channel 500V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF19NM50N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Ch, 500V, 14A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data