STMicroelectronics, Inc. Single FETs, MOSFETs STF18NM60N

Description
N-Channel 600V 13A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 13A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10300-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10300-5-ND
Single FETs, MOSFETs 497-10300-5-ND
N-Channel 600V 13A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 13A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 13A MOSFET Transistor
278-STF18NM60N
600V 13A MOSFET Transistor 278-STF18NM60N
600V N-CH MOSFET, 13A, 260mR, TO-220FP Product overview: STF18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18NM60N can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 13A, 260mR, TO-220FP Product overview: STF18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM60N - 031175-STF18NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM60N
031175-STF18NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM60N 031175-STF18NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 031175-STF18NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STF18NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1000pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 285 mOhm @ 6.5A, 10V Alternative Parts (Cross-Reference): SPA11N65C3XKSA1; SPA16N50C3XK; SPA16N50C3; IPAW60R280CEXKSA1; Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031175-STF18NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF18NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1000pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 285 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): SPA11N65C3XKSA1; SPA16N50C3XK; SPA16N50C3; IPAW60R280CEXKSA1;
Introduction Date: June 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF18NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF18NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF18NM60N
MOSFET N-CH 600V 13A TO220FP

MOSFET N-CH 600V 13A TO220FP

Supplier's Site
Mosfet, N Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics - 55R6918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics
55R6918
Mosfet, N Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics 55R6918
MOSFET, N CH, 600V, 13A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 13A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V 0.27ohm 13A MDmesh

MOSFET N-channel 600 V 0.27ohm 13A MDmesh

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10300-5-ND 278-STF18NM60N 031175-STF18NM60N STF18NM60N 55R6918 STF18NM60N
Product Name Single FETs, MOSFETs 600V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP 10V TO-3; TO-220
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data