STMicroelectronics, Inc. 600V 13A MOSFET Transistor STF18N60M2

Description
600V 13A N-CH MOSFET TO-220FP 255mR Rds(on) Product overview: STF18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 13A N-CH MOSFET TO-220FP 255mR Rds(on) Product overview: STF18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 13A MOSFET Transistor
278-STF18N60M2
600V 13A MOSFET Transistor 278-STF18N60M2
600V 13A N-CH MOSFET TO-220FP 255mR Rds(on) Product overview: STF18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N60M2 can be used for catalog matching and distributor lookup.

600V 13A N-CH MOSFET TO-220FP 255mR Rds(on) Product overview: STF18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7863647 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863647
MOSFETs 7863647
MOSFET N-Ch 600V 13A MDmesh II TO-220FP

MOSFET N-Ch 600V 13A MDmesh II TO-220FP

Supplier's Site
Single FETs, MOSFETs - 497-13947-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13947-5-ND
Single FETs, MOSFETs 497-13947-5-ND
N-Channel 600V 13A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 13A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N60M2 - 212269-STF18N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N60M2
212269-STF18N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N60M2 212269-STF18N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 212269-STF18N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 791pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 280 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212269-STF18N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 791pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 280 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.255Ohm 13A MDmesh M2

MOSFET N-CH 600V 0.255Ohm 13A MDmesh M2

Buy Now Datasheet
Single FETs, MOSFETs - STF18N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF18N60M2
Single FETs, MOSFETs STF18N60M2
MOSFET N-CH 600V 13A TO220FP

MOSFET N-CH 600V 13A TO220FP

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF18N60M2
Triode/MOS Tube/Transistor >> MOSFETs STF18N60M2
600V 13A 280mΩ@10V,6.5A 25W 4V@250uA N Channel TO-220F-3 MOSFETs ROHS

600V 13A 280mΩ@10V,6.5A 25W 4V@250uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF18N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF18N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF18N60M2
N-channel 600 V, 0.255 Ohm typ.

N-channel 600 V, 0.255 Ohm typ.

Supplier's Site
Mosfet, N-Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics - 45AC7560 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics
45AC7560
Mosfet, N-Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics 45AC7560
MOSFET, N-CH, 600V, 13A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 13A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF18N60M2 7863647 497-13947-5-ND 212269-STF18N60M2 STF18N60M2 STF18N60M2 STF18N60M2 STF18N60M2 45AC7560
Product Name 600V 13A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N60M2 MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 13A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220 TO-220; TO-220FP TO-3; TO-220
Unlock Full Specs
to access all available technical data