STMicroelectronics, Inc. Single FETs, MOSFETs STF18N55M5

Description
N-Channel 550V 16A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 550V 16A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11324-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11324-5-ND
Single FETs, MOSFETs 497-11324-5-ND
N-Channel 550V 16A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 550V 16A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N55M5 - 066344-STF18N55M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N55M5
066344-STF18N55M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N55M5 066344-STF18N55M5
Manufacturer: STMicroelectronics Win Source Part Number: 066344-STF18N55M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1260pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066344-STF18N55M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1260pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 550V 13A TO-220 MOSFET Transistor
278-STF18N55M5
N-Channel 550V 13A TO-220 MOSFET Transistor 278-STF18N55M5
550V 13A N-Channel Power MOSFET TO-220 240mR Product overview: STF18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 550V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N55M5 can be used for catalog matching and distributor lookup.

550V 13A N-Channel Power MOSFET TO-220 240mR Product overview: STF18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 550V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF18N55M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF18N55M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF18N55M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF18N55M5
MOSFET N-CH 550V 16A TO220FP

MOSFET N-CH 550V 16A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11324-5-ND 066344-STF18N55M5 278-STF18N55M5 STF18N55M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF18N55M5 N-Channel 550V 13A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP Through Hole
V(BR)DSS 550 volts
Unlock Full Specs
to access all available technical data

Similar Products