STMicroelectronics, Inc. N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor STF17N80K5

Description
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF17N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF17N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor
278-STF17N80K5
N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor 278-STF17N80K5
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF17N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF17N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-19149-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19149-ND
Single FETs, MOSFETs 497-19149-ND
N-Channel 800V 14A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 800V 14A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1096869-STF17N80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1096869-STF17N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1096869-STF17N80K5
Win Source Part Number: 1096869-STF17N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 866 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-19149,STF17N80K5 -ND Base Product Number: STF17 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1096869-STF17N80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 866 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19149,STF17N80K5-ND
Base Product Number: STF17
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 800V, 14A, 150Deg C, 30W Rohs Compliant Stmicroelectronics - 69AH2714 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 14A, 150Deg C, 30W Rohs Compliant Stmicroelectronics
69AH2714
Mosfet, N-Ch, 800V, 14A, 150Deg C, 30W Rohs Compliant Stmicroelectronics 69AH2714
MOSFET, N-CH, 800V, 14A, 150DEG C, 30W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 14A, 150DEG C, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF17N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF17N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF17N80K5
MOSFET N-CH 800V 14A TO220FP

MOSFET N-CH 800V 14A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package

MOSFET N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF17N80K5 497-19149-ND 1096869-STF17N80K5 69AH2714 STF17N80K5 STF17N80K5
Product Name N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 800V, 14A, 150Deg C, 30W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data