N-Channel 620V 15.5A (Tc) 40W (Tc) Through Hole TO-220FP
Win Source Part Number: 1277977-STF17N62K3
Category: Discrete Semiconductor Products>Transistors
Series: SuperMESH3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 15.5A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 100µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12571-5,-497-125
Base Product Number: STF17
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 620V 15.5A TO220FP
MOSFET N-Ch 620V 0.34 Ohm 15A SuperMESH 3 2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12571-5-ND | 1277977-STF17N62K3 | STF17N62K3 | STF17N62K3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |