STMicroelectronics, Inc. Single FETs, MOSFETs STF16NK60Z

Description
N-Channel 600V 14A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 40W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STF16NK60Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STF16NK60Z-ND
Single FETs, MOSFETs STF16NK60Z-ND
N-Channel 600V 14A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 600V 14A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 14A MOSFET Transistor
278-STF16NK60Z
600V 14A MOSFET Transistor 278-STF16NK60Z
600V 14A N-CH Power MOSFET TO-220FP Product overview: STF16NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16NK60Z can be used for catalog matching and distributor lookup.

600V 14A N-CH Power MOSFET TO-220FP Product overview: STF16NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16NK60Z - 212268-STF16NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16NK60Z
212268-STF16NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16NK60Z 212268-STF16NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 212268-STF16NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212268-STF16NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 2650pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF16NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF16NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF16NK60Z
MOSFET N-CH 600V 14A TO220FP

MOSFET N-CH 600V 14A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STF16NK60Z-ND 278-STF16NK60Z 212268-STF16NK60Z STF16NK60Z
Product Name Single FETs, MOSFETs 600V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16NK60Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products