STMicroelectronics, Inc. Single FETs, MOSFETs STF16N90K5

Description
N-Channel 900V 15A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 900V 15A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STF16N90K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF16N90K5-ND
Single FETs, MOSFETs 497-STF16N90K5-ND
N-Channel 900V 15A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 900V 15A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 900 V 280 mOhm 15 A MOSFET Transistor
278-STF16N90K5
N-Channel 900 V 280 mOhm 15 A MOSFET Transistor 278-STF16N90K5
N-channel 900 V, 280 mOhm typ., 15 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF16N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 280 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 280 mOhm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 280 mOhm typ., 15 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF16N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 280 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 280 mOhm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278122-STF16N90K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278122-STF16N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278122-STF16N90K5
Win Source Part Number: 1278122-STF16N90K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DK5 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 330mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 29.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1027 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STF16N90K5,497 -STF16N90K5 Base Product Number: STF16 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278122-STF16N90K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DK5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 330mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 29.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1027 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STF16N90K5,497-STF16N90K5
Base Product Number: STF16
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 900V, 15A, To-220Fp Rohs Compliant Stmicroelectronics - 47AK6945 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 15A, To-220Fp Rohs Compliant Stmicroelectronics
47AK6945
Mosfet, N-Ch, 900V, 15A, To-220Fp Rohs Compliant Stmicroelectronics 47AK6945
MOSFET, N-CH, 900V, 15A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 900V, 15A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF16N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF16N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF16N90K5
MOSFET N-CH 900V 15A TO220FP

MOSFET N-CH 900V 15A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF16N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF16N90K5
Single FETs, MOSFETs STF16N90K5
MOSFET N-CH 900V 15A TO220FP

MOSFET N-CH 900V 15A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STF16N90K5-ND 278-STF16N90K5 1278122-STF16N90K5 47AK6945 STF16N90K5 STF16N90K5
Product Name Single FETs, MOSFETs N-Channel 900 V 280 mOhm 15 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 900V, 15A, To-220Fp Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data