STMicroelectronics, Inc. 650V 12A MOSFET Transistor STF16N65M5

Description
650V 12A N-CH MOSFET TO-220FP 299mR Rds(on) Product overview: STF16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 12A N-CH MOSFET TO-220FP 299mR Rds(on) Product overview: STF16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 12A MOSFET Transistor
278-STF16N65M5
650V 12A MOSFET Transistor 278-STF16N65M5
650V 12A N-CH MOSFET TO-220FP 299mR Rds(on) Product overview: STF16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N65M5 can be used for catalog matching and distributor lookup.

650V 12A N-CH MOSFET TO-220FP 299mR Rds(on) Product overview: STF16N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N65M5 - 090139-STF16N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N65M5
090139-STF16N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N65M5 090139-STF16N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 090139-STF16N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1250pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090139-STF16N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1250pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-8893-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8893-5-ND
Single FETs, MOSFETs 497-8893-5-ND
N-Channel 650V 12A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 650V 12A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STF16N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF16N65M5
Single FETs, MOSFETs STF16N65M5
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF16N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF16N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF16N65M5
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 65V 12A MDMESH

MOSFET N-CH 65V 12A MDMESH

Buy Now Datasheet
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics - 09R5978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics
09R5978
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics 09R5978
MOSFET, N CH, 650V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF16N65M5 090139-STF16N65M5 497-8893-5-ND STF16N65M5 STF16N65M5 STF16N65M5 09R5978
Product Name 650V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N65M5 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers