Win Source Part Number: 972362-STF16N60M6
Category: Discrete Semiconductor Products>Transistors
Series: UltraFASTmesh™
Package: Tube
Standard Package: 50
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17547,497-17547-
Base Product Number: STF16
12A (Tc) Through Hole TO-220FP
N-channel 600 V, 0.260 Ohm typ., 12 A MDmesh M6 Power MOSFET in a TO-220FP package Product overview: STF16N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.260 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.260 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N60M6 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 600V, 12A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.26ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-channel 600 V, 0.29 Ohm typ., 12 A MDmesh M6 Power MOSFET in a TO-220FP package
MOSFET N-CH 600V TO220-3 FP
MOSFET N-CH 600V TO220-3 FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 972362-STF16N60M6 | 497-STF16N60M6-ND | 278-STF16N60M6 | 94AC2232 | STF16N60M6 | STF16N60M6 | STF16N60M6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 600 V 0.260 Ohm 12 A MOSFET Transistor | Mosfet, N-Ch, 600V, 12A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| IDSS | 12000 milliamps | 12000 milliamps | |||||
| rDS(on) | 0.2600 ohms | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |