STMicroelectronics, Inc. MOSFETs STF16N60M2

Description
MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9062773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062773
MOSFETs 9062773
MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 9062773P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062773P
MOSFETs 9062773P
MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 1688936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688936
MOSFETs 1688936
MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 12A MDmesh M2 TO-220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N60M2 - 897950-STF16N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N60M2
897950-STF16N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N60M2 897950-STF16N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 897950-STF16N60M2 Series: MDmesh™ M2 Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 12A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF16 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897950-STF16N60M2
Series: MDmesh™ M2
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 12A (Tc) 25W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF16
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.28 Ohm 12 A MOSFET Transistor
278-STF16N60M2
N-Channel 600 V 0.28 Ohm 12 A MOSFET Transistor 278-STF16N60M2
N-channel 600 V, 0.28 Ohm typ., 12 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF16N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.28 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.28 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.28 Ohm typ., 12 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF16N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.28 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.28 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16013-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16013-5-ND
Single FETs, MOSFETs 497-16013-5-ND
N-Channel 600V 12A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 12A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF16N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF16N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF16N60M2
MOSFET N-CH 600V 12A TO220FP

MOSFET N-CH 600V 12A TO220FP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 9062773 9062773P 897950-STF16N60M2 278-STF16N60M2 497-16013-5-ND STF16N60M2
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N60M2 N-Channel 600 V 0.28 Ohm 12 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data