Manufacturer: STMicroelectronics
Win Source Part Number: 1102949-STF16N50U
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1950pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 500V 15A (Tc) 30W (Tc) Through Hole TO-220FP
N-channel 500 V, 0.47 Ohm, 15 A UltraFAST MESH(TM) Power MOSFET in TO-220FP package Product overview: STF16N50U from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500 V, 0.47 Ohm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500 V, 0.47 Ohm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF16N50U can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 15A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102949-STF16N50U | STF16N50U-ND | 278-STF16N50U | STF16N50U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF16N50U | Single FETs, MOSFETs | N-Channel 500 V 0.47 Ohm 15 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||
| PD | 30000 milliwatts | 30000 milliwatts |