STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15NM65N STF15NM65N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091040-STF15NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33.3nC @ 10V Max Input Capacitance: 983pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091040-STF15NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33.3nC @ 10V Max Input Capacitance: 983pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15NM65N - 091040-STF15NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15NM65N
091040-STF15NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15NM65N 091040-STF15NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 091040-STF15NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33.3nC @ 10V Max Input Capacitance: 983pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 091040-STF15NM65N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 33.3nC @ 10V
Max Input Capacitance: 983pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-11866-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11866-5-ND
Single FETs, MOSFETs 497-11866-5-ND
N-Channel 650V 12A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 12A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
650V 12A MOSFET Transistor
278-STF15NM65N
650V 12A MOSFET Transistor 278-STF15NM65N
650V 12A N-CH MOSFET TO-220FP 380mR Power Transistor Product overview: STF15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15NM65N can be used for catalog matching and distributor lookup.

650V 12A N-CH MOSFET TO-220FP 380mR Power Transistor Product overview: STF15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STF15NM65N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF15NM65N
Single FETs, MOSFETs STF15NM65N
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF15NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF15NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF15NM65N
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site
Mosfet Transistor, N Channel, 12 A, 650 V, 0.35 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3378 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 12 A, 650 V, 0.35 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3378
Mosfet Transistor, N Channel, 12 A, 650 V, 0.35 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3378
MOSFET Transistor, N Channel, 12 A, 650 V, 0.35 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 12 A, 650 V, 0.35 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics - 59T6666 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics
59T6666
Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics 59T6666
MOSFET, N CH, 650V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF15NM65N
Triode/MOS Tube/Transistor >> MOSFETs STF15NM65N
650V 12A 30W 380mΩ@10V,6A 4V@250uA N Channel TO-220F-3 MOSFETs ROHS

650V 12A 30W 380mΩ@10V,6A 4V@250uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 650V Pwr Mosfet

MOSFET N-Channel 650V Pwr Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 091040-STF15NM65N 497-11866-5-ND 278-STF15NM65N STF15NM65N STF15NM65N 94T3378 59T6666 STF15NM65N STF15NM65N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15NM65N Single FETs, MOSFETs 650V 12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 12 A, 650 V, 0.35 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 650V, 12A, To-220Fp; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 650 volts 650 volts 650 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-3; TO-220 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details