N-Channel 800V 14A (Tc) 35W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 212267-STF15N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 375 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
800V 14A N-CH Power MOSFET TO-220FP Product overview: STF15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N80K5 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 800V 0.3Ohm 14A pwr MOSFET
MOSFET N-CH 800V 14A TO220FP
MOSFET N-CH 800V 14A TO220FP
MOSFET, N-CH, 800V, 14A, 150DEG C, 35W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-13437-ND | 212267-STF15N80K5 | 278-STF15N80K5 | STF15N80K5 | STF15N80K5 | STF15N80K5 | 69AH2712 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15N80K5 | 800V 14A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 14A, 150Deg C, 35W Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3 | ||
| V(BR)DSS | 800 volts | 800 volts | 800 volts | ||||
| PD | 35000 milliwatts | 35000 milliwatts | 35000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |