STMicroelectronics, Inc. MOSFETs STF15N65M5

Description
MOSFET N-Channel 650V 11A TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 11A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7833071P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833071P
MOSFETs 7833071P
MOSFET N-Channel 650V 11A TO-220FP

MOSFET N-Channel 650V 11A TO-220FP

Supplier's Site
MOSFETs - 7833071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833071
MOSFETs 7833071
MOSFET N-Channel 650V 11A TO-220FP

MOSFET N-Channel 650V 11A TO-220FP

Supplier's Site
MOSFETs - 1687628 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687628
MOSFETs 1687628
MOSFET N-Channel 650V 11A TO-220FP

MOSFET N-Channel 650V 11A TO-220FP

Supplier's Site
Single FETs, MOSFETs - 497-13099-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13099-5-ND
Single FETs, MOSFETs 497-13099-5-ND
N-Channel 650V 11A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 11A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15N65M5 - 1102948-STF15N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15N65M5
1102948-STF15N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15N65M5 1102948-STF15N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1102948-STF15N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STF15N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 816pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 340 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): TSM70N380CI C0G; MMFT70R380PTH; IPA65R380C6XK; TK15A60U(STA4,Q); Introduction Date: March 05, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102948-STF15N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF15N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 816pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 340 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): TSM70N380CI C0G; MMFT70R380PTH; IPA65R380C6XK; TK15A60U(STA4,Q);
Introduction Date: March 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 11A MOSFET Transistor
278-STF15N65M5
650V 11A MOSFET Transistor 278-STF15N65M5
650V 11A N-CH MOSFET TO-220FP 340mR RdsOn Product overview: STF15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N65M5 can be used for catalog matching and distributor lookup.

650V 11A N-CH MOSFET TO-220FP 340mR RdsOn Product overview: STF15N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF15N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF15N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF15N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF15N65M5
MOSFET N-CH 650V 11A TO220FP

MOSFET N-CH 650V 11A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.308 Ohm 11 A MDmesh M5

MOSFET N-Ch 650V 0.308 Ohm 11 A MDmesh M5

Buy Now Datasheet
Mosfet, N-Ch, 650V, 11A, To-220Fp; Channel Type Stmicroelectronics - 45AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 11A, To-220Fp; Channel Type Stmicroelectronics
45AC7559
Mosfet, N-Ch, 650V, 11A, To-220Fp; Channel Type Stmicroelectronics 45AC7559
MOSFET, N-CH, 650V, 11A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 11A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STF15N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF15N65M5
Single FETs, MOSFETs STF15N65M5
MOSFET N-CH 650V 11A TO220FP

MOSFET N-CH 650V 11A TO220FP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7833071P 7833071 497-13099-5-ND 1102948-STF15N65M5 278-STF15N65M5 STF15N65M5 STF15N65M5 45AC7559 STF15N65M5
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF15N65M5 650V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 11A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220FP TO-220; To-220fp TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data