STMicroelectronics, Inc. Single FETs, MOSFETs STF150N10F7

Description
N-Channel 100V 65A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 100V 65A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15013-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15013-5-ND
Single FETs, MOSFETs 497-15013-5-ND
N-Channel 100V 65A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 100V 65A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 0.0036 Ohm 65 A MOSFET Transistor
278-STF150N10F7
N-Channel 100 V 0.0036 Ohm 65 A MOSFET Transistor 278-STF150N10F7
N-channel 100 V, 0.0036 Ohm typ., 65 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF150N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.0036 Ohm, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.0036 Ohm, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF150N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.0036 Ohm typ., 65 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF150N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.0036 Ohm, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.0036 Ohm, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF150N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF150N10F7 - 1260935-STF150N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF150N10F7
1260935-STF150N10F7
FETs - Single - STF150N10F7 1260935-STF150N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1260935-STF150N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 35W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 65A Rds On (Maximum) at Id, Vgs: 4.2mOhm at 55A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 117nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 8115pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260935-STF150N10F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 35W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 65A
Rds On (Maximum) at Id, Vgs: 4.2mOhm at 55A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 117nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 8115pF at 50V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 0.0036 Ohm typ., 65 A STripFET F7 Power MOSFET in a TO-220FP package

MOSFET N-channel 100 V, 0.0036 Ohm typ., 65 A STripFET F7 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF150N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF150N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF150N10F7
MOSFET N-CH 100V 65A TO220FP

MOSFET N-CH 100V 65A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15013-5-ND 278-STF150N10F7 1260935-STF150N10F7 STF150N10F7 STF150N10F7
Product Name Single FETs, MOSFETs N-Channel 100 V 0.0036 Ohm 65 A MOSFET Transistor FETs - Single - STF150N10F7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 8115 pF @ 50 V
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data