STMicroelectronics, Inc. N-Channel 650 V 0.33 Ohm 12 A MOSFET Transistor STF14NM65N

Description
N-channel 650 V, 0.33 Ohm, 12 A MDmesh(TM) II Power MOSFET TO-220FP Product overview: STF14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.33 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.33 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.33 Ohm, 12 A MDmesh(TM) II Power MOSFET TO-220FP Product overview: STF14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.33 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.33 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM65N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.33 Ohm 12 A MOSFET Transistor
278-STF14NM65N
N-Channel 650 V 0.33 Ohm 12 A MOSFET Transistor 278-STF14NM65N
N-channel 650 V, 0.33 Ohm, 12 A MDmesh(TM) II Power MOSFET TO-220FP Product overview: STF14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.33 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.33 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM65N can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.33 Ohm, 12 A MDmesh(TM) II Power MOSFET TO-220FP Product overview: STF14NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.33 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.33 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF14NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10316-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10316-5-ND
Single FETs, MOSFETs 497-10316-5-ND
N-Channel 650V 12A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 650V 12A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM65N - 066342-STF14NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM65N
066342-STF14NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM65N 066342-STF14NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 066342-STF14NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1300pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 066342-STF14NM65N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1300pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF14NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF14NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF14NM65N
MOSFET N-CH 650V 12A TO220FP

MOSFET N-CH 650V 12A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF14NM65N 497-10316-5-ND 066342-STF14NM65N STF14NM65N
Product Name N-Channel 650 V 0.33 Ohm 12 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF14NM65N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data