600V 11A N-CH MOSFET TO-220FP, 380mR Rds(on) Product overview: STF13NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13NM60ND can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102947-STF13NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STF13NM60ND
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 24.5nC @ 10V
Max Input Capacitance: 845pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): ZDX100N60; SPA16N50C3XK; SPA16N50C3X;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP
MOSFET N-CH 600V 11A TO220FP
MOSFET N-CH 600V 11A TO220FP
MOSFET, N-CH, 600V, 11A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.32ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 0.32Ohm 11A FDMesh II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF13NM60ND | 1102947-STF13NM60ND | 497-13865-5-ND | STF13NM60ND | STF13NM60ND | 26AH0163 | STF13NM60ND |
| Product Name | 600V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13NM60ND | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 11A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| V(BR)DSS | 600 volts | 600 volts | |||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3 |