N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP
600V 11A N-CH Power MOSFET TO-220FP Product overview: STF13NM60N-H from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13NM60N-H can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066341-STF13NM60N-H
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 790pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 11A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STF13NM60N-H-ND | 278-STF13NM60N-H | 066341-STF13NM60N-H | STF13NM60N-H |
| Product Name | Single FETs, MOSFETs | 600V 11A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13NM60N-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts | 600 volts |