STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N95K3 STF13N95K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102946-STF13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102946-STF13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N95K3 - 1102946-STF13N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N95K3
1102946-STF13N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N95K3 1102946-STF13N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102946-STF13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102946-STF13N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1620pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-12568-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12568-5-ND
Single FETs, MOSFETs 497-12568-5-ND
N-Channel 950V 10A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 950V 10A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 950V 10A MOSFET Transistor
278-STF13N95K3
N-Channel 950V 10A MOSFET Transistor 278-STF13N95K3
950V N-Channel MOSFET, 10A, 850mR, TO-220FP Product overview: STF13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N95K3 can be used for catalog matching and distributor lookup.

950V N-Channel MOSFET, 10A, 850mR, TO-220FP Product overview: STF13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF13N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF13N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF13N95K3
MOSFET N-CH 950V 10A TO220FP

MOSFET N-CH 950V 10A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V 0.68 Ohm 10A SuperMESH3

MOSFET N-Ch 950V 0.68 Ohm 10A SuperMESH3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102946-STF13N95K3 497-12568-5-ND 278-STF13N95K3 STF13N95K3 STF13N95K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N95K3 Single FETs, MOSFETs N-Channel 950V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 950 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers