STMicroelectronics, Inc. 600V 11A MOSFET Transistor STF13N60M2

Description
600V 11A N-CH MOSFET TO-220FP 380mR Product overview: STF13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 11A N-CH MOSFET TO-220FP 380mR Product overview: STF13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A MOSFET Transistor
278-STF13N60M2
600V 11A MOSFET Transistor 278-STF13N60M2
600V 11A N-CH MOSFET TO-220FP 380mR Product overview: STF13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60M2 can be used for catalog matching and distributor lookup.

600V 11A N-CH MOSFET TO-220FP 380mR Product overview: STF13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13832-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13832-5-ND
Single FETs, MOSFETs 497-13832-5-ND
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60M2 - 042913-STF13N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60M2
042913-STF13N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60M2 042913-STF13N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 042913-STF13N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 580pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042913-STF13N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 580pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 600V, 11A, To-220Fp; Channel Type Stmicroelectronics - 45AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-220Fp; Channel Type Stmicroelectronics
45AC7557
Mosfet, N-Ch, 600V, 11A, To-220Fp; Channel Type Stmicroelectronics 45AC7557
MOSFET, N-CH, 600V, 11A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.35Ohm 11A Mdmesh M2

MOSFET N-CH 600V 0.35Ohm 11A Mdmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF13N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF13N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF13N60M2
N-channel 600 V, 350 Ohm typ., 1

N-channel 600 V, 350 Ohm typ., 1

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF13N60M2
Triode/MOS Tube/Transistor >> MOSFETs STF13N60M2
600V 11A 380mΩ@10V,5.5A 25W 4V@250uA N Channel TO-220FPAB-3 MOSFETs ROHS

600V 11A 380mΩ@10V,5.5A 25W 4V@250uA N Channel TO-220FPAB-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - STF13N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF13N60M2
Single FETs, MOSFETs STF13N60M2
MOSFET N-CH 600V 11A TO220FP

MOSFET N-CH 600V 11A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF13N60M2 497-13832-5-ND 042913-STF13N60M2 45AC7557 STF13N60M2 STF13N60M2 STF13N60M2 STF13N60M2
Product Name 600V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60M2 Mosfet, N-Ch, 600V, 11A, To-220Fp; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 580 pF @ 100 V TO-220 TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data