STMicroelectronics, Inc. Single FETs, MOSFETs STF13N60DM2

Description
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16961-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16961-ND
Single FETs, MOSFETs 497-16961-ND
N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 11A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.310 Ohm 11 A MOSFET Transistor
278-STF13N60DM2
N-Channel 600 V 0.310 Ohm 11 A MOSFET Transistor 278-STF13N60DM2
N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.310 Ohm, 11 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.310 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF13N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.310 Ohm, 11 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.310 Ohm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF13N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60DM2 - 897947-STF13N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60DM2
897947-STF13N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60DM2 897947-STF13N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 897947-STF13N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF13 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897947-STF13N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 25W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF13
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF13N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF13N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF13N60DM2
MOSFET N-CH 600V 11A TO220FP

MOSFET N-CH 600V 11A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 11A, 150Deg C, 25W Rohs Compliant Stmicroelectronics - 69AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, 150Deg C, 25W Rohs Compliant Stmicroelectronics
69AH2711
Mosfet, N-Ch, 600V, 11A, 150Deg C, 25W Rohs Compliant Stmicroelectronics 69AH2711
MOSFET, N-CH, 600V, 11A, 150DEG C, 25W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 11A, 150DEG C, 25W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.310 Ohm typ., 11 A MDmesh DM2 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16961-ND 278-STF13N60DM2 897947-STF13N60DM2 STF13N60DM2 69AH2711 STF13N60DM2
Product Name Single FETs, MOSFETs N-Channel 600 V 0.310 Ohm 11 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF13N60DM2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 11A, 150Deg C, 25W Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data