Manufacturer: STMicroelectronics
Win Source Part Number: 1102945-STF12PF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 225W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
P-Channel 60V 8A (Tc) 225W (Tc) Through Hole TO-220FP
60V P-CH MOSFET, 8A, 200mR, TO-220 Power Transistor Product overview: STF12PF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12PF06 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 8A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102945-STF12PF06 | STF12PF06-ND | 278-STF12PF06 | STF12PF06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12PF06 | Single FETs, MOSFETs | 60V 8A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 225000 milliwatts | 225000 milliwatts |