STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NM65 STF12NM65

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042912-STF12NM65 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042912-STF12NM65 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NM65 - 042912-STF12NM65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NM65
042912-STF12NM65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NM65 042912-STF12NM65
Manufacturer: STMicroelectronics Win Source Part Number: 042912-STF12NM65 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042912-STF12NM65
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
650V MOSFET Transistor
278-STF12NM65
650V MOSFET Transistor 278-STF12NM65
MOSFET N-CH 650V TO-220FP Product overview: STF12NM65 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NM65 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V TO-220FP Product overview: STF12NM65 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NM65 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12NM65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12NM65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12NM65
MOSFET N-CH 650V TO220FP

MOSFET N-CH 650V TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 042912-STF12NM65 278-STF12NM65 STF12NM65
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NM65 650V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details