N-channel 800 V, 0.65 Ohm typ., 10.5 A SuperMESH Power MOSFET in a TO-220 package Product overview: STF12NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.65 Ohm, 10.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.65 Ohm, 10.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NK80Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1102944-STF12NK80Z
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 2620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 800V 10.5A (Tc) 40W (Tc) Through Hole TO-220FP
MOSFET N-channel 800 V, 0.65 Ohm, 10.5 A Zener protected SuperMESH(TM) Power MOSFET in TO-220 package
MOSFET N-CH 800V 10.5A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STF12NK80Z | 1102944-STF12NK80Z | STF12NK80Z-ND | STF12NK80Z | STF12NK80Z |
| Product Name | N-Channel 800 V 0.65 Ohm 10.5 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NK80Z | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 800 volts | ||||
| PD | 40000 milliwatts |