Manufacturer: STMicroelectronics
Win Source Part Number: 066337-STF12NK65Z
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: SuperMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220FP
Standard Package: 50
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 650V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Vgs(th) (Max) @ Id: 4.5V @ 100µA
Gate Charge (Qg) @ Vgs: 62.6nC @ 10V
Input Capacitance (Ciss) @ Vds: 1837pF @ 25V
Power - Max: 35W
Rds On (Max) @ Id Vgs: 700 mOhm @ 10A 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Power MOSFETs, N-channel 650 V, 0.57 Ohm, 10 A, TO-220FP Product overview: STF12NK65Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.57 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.57 Ohm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NK65Z can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066337-STF12NK65Z | 278-STF12NK65Z |
| Product Name | Discrete Semiconductor Products | N-Channel 650 V 0.57 Ohm 10 A MOSFET Transistor |
| Polarity | N-Channel |