STMicroelectronics, Inc. Single FETs, MOSFETs STF12NK60Z

Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4808-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4808-5-ND
Single FETs, MOSFETs 497-4808-5-ND
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10A MOSFET Transistor
278-STF12NK60Z
N-Channel 600V 10A MOSFET Transistor 278-STF12NK60Z
600V N-Channel MOSFET, 10A, 640mR, TO-220FP Product overview: STF12NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NK60Z can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 10A, 640mR, TO-220FP Product overview: STF12NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NK60Z - 037966-STF12NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NK60Z
037966-STF12NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NK60Z 037966-STF12NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 037966-STF12NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1740pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 640 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037966-STF12NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1740pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 640 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12NK60Z
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 V 0.53 Ohm Zener SuperMESH 10A

MOSFET N-Ch 600 V 0.53 Ohm Zener SuperMESH 10A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-4808-5-ND 278-STF12NK60Z 037966-STF12NK60Z STF12NK60Z STF12NK60Z
Product Name Single FETs, MOSFETs N-Channel 600V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12NK60Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP Through Hole
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data