STMicroelectronics, Inc. MOSFETs STF12N60M2

Description
MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9062779 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062779
MOSFETs 9062779
MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 9062779P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062779P
MOSFETs 9062779P
MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

Supplier's Site
MOSFETs - 1688937 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688937
MOSFETs 1688937
MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

MOSFET N-Ch 600V 9A MDmesh M2 TO-220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N60M2 - 137249-STF12N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N60M2
137249-STF12N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N60M2 137249-STF12N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 137249-STF12N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 538pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 137249-STF12N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 538pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 450 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor
278-STF12N60M2
N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor 278-STF12N60M2
N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.395 Ohm, 9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.395 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in TO-220FP package Product overview: STF12N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.395 Ohm, 9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.395 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16012-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16012-5-ND
Single FETs, MOSFETs 497-16012-5-ND
N-Channel 600V 9A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 9A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12N60M2
MOSFET N-CH 600V 9A TO220FP

MOSFET N-CH 600V 9A TO220FP

Supplier's Site
Mosfet, N-Ch, 600V, 9A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics - 26AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics
26AH0161
Mosfet, N-Ch, 600V, 9A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics 26AH0161
MOSFET, N-CH, 600V, 9A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.395ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, 150DEG C, 25W; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.395ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in TO-220FP package

MOSFET N-channel 600 V, 0.395 Ohm typ., 9 A MDmesh M2 Power MOSFET in TO-220FP package

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9062779 9062779P 137249-STF12N60M2 278-STF12N60M2 497-16012-5-ND STF12N60M2 26AH0161 STF12N60M2
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF12N60M2 N-Channel 600 V 0.395 Ohm 9 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 9A, 150Deg C, 25W; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220fp TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3
Number of units in IC 1
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers