STMicroelectronics OEM Parts - OEM Parts ( S ) - STF12N50U STF12N50U

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096868-STF12N50U Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096868-STF12N50U Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STF12N50U - 1096868-STF12N50U - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STF12N50U
1096868-STF12N50U
OEM Parts - OEM Parts ( S ) - STF12N50U 1096868-STF12N50U
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096868-STF12N50U Packaging: Rail/Tube Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 10 A Gate to Source Voltage (Vgs): 30 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096868-STF12N50U
Packaging: Rail/Tube
Number of Elements: 1
Power Dissipation: 30 W
Number of Pins: 3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 10 A
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096868-STF12N50U
Product Name OEM Parts - OEM Parts ( S ) - STF12N50U
Unlock Full Specs
to access all available technical data