STMicroelectronics, Inc. N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor STF12N120K5

Description
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor
278-STF12N120K5
N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor 278-STF12N120K5
N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N120K5 can be used for catalog matching and distributor lookup.

N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF12N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 0.62 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 0.62 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF12N120K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF12N120K5 - 1260932-STF12N120K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF12N120K5
1260932-STF12N120K5
FETs - Single - STF12N120K5 1260932-STF12N120K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260932-STF12N120K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1200V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 690mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 44.2nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260932-STF12N120K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1200V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 690mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 44.2nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 100V

Buy Now
Single FETs, MOSFETs - 497-16011-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16011-5-ND
Single FETs, MOSFETs 497-16011-5-ND
N-Channel 1200V 12A (Tc) 40W (Tc) Through Hole TO-220FP

N-Channel 1200V 12A (Tc) 40W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 12A, To-220Fp; Channel Type Stmicroelectronics - 45AC7555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 12A, To-220Fp; Channel Type Stmicroelectronics
45AC7555
Mosfet, N-Ch, 1.2Kv, 12A, To-220Fp; Channel Type Stmicroelectronics 45AC7555
MOSFET, N-CH, 1.2KV, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 12A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF12N120K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF12N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF12N120K5
MOSFET N-CH 1200V 12A TO220FP

MOSFET N-CH 1200V 12A TO220FP

Supplier's Site
Single FETs, MOSFETs - STF12N120K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF12N120K5
Single FETs, MOSFETs STF12N120K5
MOSFET N-CH 1200V 12A TO220FP

MOSFET N-CH 1200V 12A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package

MOSFET N-channel 1200 V, 0.62 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-220FP package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF12N120K5 1260932-STF12N120K5 497-16011-5-ND 45AC7555 STF12N120K5 STF12N120K5 STF12N120K5
Product Name N-Channel 1200 V 0.62 Ohm 12 A MOSFET Transistor FETs - Single - STF12N120K5 Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 12A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1200 volts 1200 volts
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data