STMicroelectronics, Inc. Single FETs, MOSFETs STF120NF10

Description
N-Channel 100V 41A (Tc) 45W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 100V 41A (Tc) 45W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12567-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12567-5-ND
Single FETs, MOSFETs 497-12567-5-ND
N-Channel 100V 41A (Tc) 45W (Tc) Through Hole TO-220FP

N-Channel 100V 41A (Tc) 45W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278006-STF120NF10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278006-STF120NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278006-STF120NF10
Win Source Part Number: 1278006-STF120NF10 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ II Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc) Rds On (Max) @ Id, Vgs: 10.5mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 45W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 233 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STF120NF10,-497-1256 7-5,497-12567-5 Base Product Number: STF12 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278006-STF120NF10
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ II
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)
Rds On (Max) @ Id, Vgs: 10.5mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 233 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STF120NF10,-497-12567-5,497-12567-5
Base Product Number: STF12
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
100V 41A TO-220 MOSFET Transistor
278-STF120NF10
100V 41A TO-220 MOSFET Transistor 278-STF120NF10
100V 41A N-CH MOSFET, 10.5mR Rds On, TO-220 Product overview: STF120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF120NF10 can be used for catalog matching and distributor lookup.

100V 41A N-CH MOSFET, 10.5mR Rds On, TO-220 Product overview: STF120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF120NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF120NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF120NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF120NF10
MOSFET N-CH 100V 41A TO220FP

MOSFET N-CH 100V 41A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12567-5-ND 1278006-STF120NF10 278-STF120NF10 STF120NF10
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 41A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data