MOSFET N-Channel 800V 11A MDMESH TO220FP
MOSFET N-Channel 800V 11A MDMESH TO220FP
MOSFET N-Channel 800V 11A MDMESH TO220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 088573-STF11NM80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: STF11NM80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 43.6nC @ 10V
Max Input Capacitance: 1630pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): IXFP14N85XM; TSM80N400CF C0G; CDM22012-800LRFP; CDM22012-800LRFP SL ;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
800V 11A N-Ch MOSFET TO-220FP, 400mR RdsOn Product overview: STF11NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11NM80 can be used for catalog matching and distributor lookup.
N-Channel 800V 11A (Tc) 35W (Tc) Through Hole TO-220FP
MOSFET Transistor, N Channel, 5.5 A, 800 V, 350 mohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-Ch 800 Volt 11 Amp Power MDmesh
N-channel 800 V, 0.35 Ohm typ.
MOSFET N-CH 800V 11A TO220FP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 6875239 | 6875239P | 088573-STF11NM80 | 278-STF11NM80 | 497-4338-5-ND | 33R1190 | STF11NM80 | STF11NM80 | STF11NM80 |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM80 | 800V 11A MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 5.5 A, 800 V, 350 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||||
| Package Type | TO-220; To-220fp | TO-220; TO-220 | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | ||
| Number of units in IC | 1 | ||||||||
| V(BR)DSS | 800 volts | 800 volts |