STMicroelectronics, Inc. Single FETs, MOSFETs STF11NM60ND

Description
N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11884-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11884-5-ND
Single FETs, MOSFETs 497-11884-5-ND
N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
MOSFETs - 7612745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612745P
MOSFETs 7612745P
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
MOSFETs - 7612745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612745
MOSFETs 7612745
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
MOSFETs - 1687567 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687567
MOSFETs 1687567
MOSFET N-Channel 600V 10A TO220FP

MOSFET N-Channel 600V 10A TO220FP

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM60ND - 015748-STF11NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM60ND
015748-STF11NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM60ND 015748-STF11NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 015748-STF11NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 850pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 450 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 015748-STF11NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 850pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 450 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 10A MOSFET Transistor
278-STF11NM60ND
600V 10A MOSFET Transistor 278-STF11NM60ND
600V 10A N-CH MOSFET TO-220FP FDmesh II Power Product overview: STF11NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11NM60ND can be used for catalog matching and distributor lookup.

600V 10A N-CH MOSFET TO-220FP FDmesh II Power Product overview: STF11NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF11NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF11NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF11NM60ND
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site
Mosfet Transistor, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3373 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3373
Mosfet Transistor, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3373
MOSFET Transistor, N Channel, 10 A, 600 V, 0.37 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 600 V, 0.37 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 600V-0.37ohms FDMesh 10A

MOSFET N-Ch, 600V-0.37ohms FDMesh 10A

Buy Now Datasheet
Single FETs, MOSFETs - STF11NM60ND - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF11NM60ND
Single FETs, MOSFETs STF11NM60ND
MOSFET N-CH 600V 10A TO220FP

MOSFET N-CH 600V 10A TO220FP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11884-5-ND 7612745P 7612745 015748-STF11NM60ND 278-STF11NM60ND STF11NM60ND 94T3373 STF11NM60ND STF11NM60ND
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11NM60ND 600V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220FP TO-220; To-220fp TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data