STMicroelectronics, Inc. N-Channel 525V 10A TO-220 MOSFET Transistor STF11N52K3

Description
525V 10A N-Channel Power MOSFET TO-220-3 Product overview: STF11N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
525V 10A N-Channel Power MOSFET TO-220-3 Product overview: STF11N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N52K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 525V 10A TO-220 MOSFET Transistor
278-STF11N52K3
N-Channel 525V 10A TO-220 MOSFET Transistor 278-STF11N52K3
525V 10A N-Channel Power MOSFET TO-220-3 Product overview: STF11N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N52K3 can be used for catalog matching and distributor lookup.

525V 10A N-Channel Power MOSFET TO-220-3 Product overview: STF11N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 525V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF11N52K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N52K3 - 935307-STF11N52K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N52K3
935307-STF11N52K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N52K3 935307-STF11N52K3
Manufacturer: STMicroelectronics Win Source Part Number: 935307-STF11N52K3 Series: SuperMESH3™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 525 V 10A (Tc) 30W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: STF11 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-11864-5, -497-11864-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935307-STF11N52K3
Series: SuperMESH3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 525 V 10A (Tc) 30W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STF11
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-11864-5, -497-11864-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-11864-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11864-5-ND
Single FETs, MOSFETs 497-11864-5-ND
N-Channel 525V 10A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 525V 10A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF11N52K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF11N52K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF11N52K3
MOSFET N-CH 525V 10A TO220FP

MOSFET N-CH 525V 10A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STF11N52K3 935307-STF11N52K3 497-11864-5-ND STF11N52K3
Product Name N-Channel 525V 10A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF11N52K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details