STMicroelectronics, Inc. 100V 45A MOSFET Transistor STF110N10F7

Description
N-Ch MOSFET 100V 45A 7mR TO-220FP Power Transistor Product overview: STF110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF110N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 45A 7mR TO-220FP Power Transistor Product overview: STF110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF110N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 45A MOSFET Transistor
278-STF110N10F7
100V 45A MOSFET Transistor 278-STF110N10F7
N-Ch MOSFET 100V 45A 7mR TO-220FP Power Transistor Product overview: STF110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF110N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 45A 7mR TO-220FP Power Transistor Product overview: STF110N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF110N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STF110N10F7 - 1260928-STF110N10F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STF110N10F7
1260928-STF110N10F7
FETs - Single - STF110N10F7 1260928-STF110N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1260928-STF110N10F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 45A Rds On (Maximum) at Id, Vgs: 7mOhm at 22.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260928-STF110N10F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 45A
Rds On (Maximum) at Id, Vgs: 7mOhm at 22.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5117pF at 50V

Buy Now
Single FETs, MOSFETs - 497-STF110N10F7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STF110N10F7-ND
Single FETs, MOSFETs 497-STF110N10F7-ND
N-Channel 100V 45A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 100V 45A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF110N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF110N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF110N10F7
MOSFET N-CH 100V 45A TO220FP

MOSFET N-CH 100V 45A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V 5.1 mOhm 45A STripFET VII

MOSFET N-CH 100V 5.1 mOhm 45A STripFET VII

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF110N10F7 1260928-STF110N10F7 497-STF110N10F7-ND STF110N10F7 STF110N10F7
Product Name 100V 45A MOSFET Transistor FETs - Single - STF110N10F7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details