STMicroelectronics, Inc. Single FETs, MOSFETs STF10NM60ND

Description
N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12246-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12246-ND
Single FETs, MOSFETs 497-12246-ND
N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10NM60ND - 897945-STF10NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10NM60ND
897945-STF10NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10NM60ND 897945-STF10NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 897945-STF10NM60ND Series: FDmesh™ II Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 8A (Tc) 25W (Tc) Through Hole TO-220FP Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: STF10 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-12246, 497-12246

Manufacturer: STMicroelectronics
Win Source Part Number: 897945-STF10NM60ND
Series: FDmesh™ II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: STF10
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-12246, 497-12246

Buy Now Datasheet
Singapore, Singapore
600V 8A MOSFET Transistor
278-STF10NM60ND
600V 8A MOSFET Transistor 278-STF10NM60ND
600V 8A N-CH MOSFET TO-220FP 550mR Product overview: STF10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10NM60ND can be used for catalog matching and distributor lookup.

600V 8A N-CH MOSFET TO-220FP 550mR Product overview: STF10NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10NM60ND
MOSFET N-CH 600V 8A TO220FP

MOSFET N-CH 600V 8A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

MOSFET N-Ch 600V 0.57 Ohm 8A FDmesh II PWR

Buy Now Datasheet
Mosfet, N Ch, 600V, 8A, To-220Fp; Channel Type Stmicroelectronics - 87T3758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 8A, To-220Fp; Channel Type Stmicroelectronics
87T3758
Mosfet, N Ch, 600V, 8A, To-220Fp; Channel Type Stmicroelectronics 87T3758
MOSFET, N CH, 600V, 8A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 8A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12246-ND 897945-STF10NM60ND 278-STF10NM60ND STF10NM60ND STF10NM60ND 87T3758
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10NM60ND 600V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 8A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP Through Hole TO-3; TO-220
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data