Manufacturer: STMicroelectronics
Win Source Part Number: 031173-STF10NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Family Name: STF10NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 540pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): TK12A60D(Q,M); AOTF11N62; AOTF12N60;
Introduction Date: February 21, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-Channel 600V 10A TO220FP
N-Channel 600V 10A (Tc) 25W (Tc) Through Hole TO-220FP
600V 10A N-Ch MOSFET TO-220FP 0.53 Ohm Product overview: STF10NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 0.53 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, 0.53 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 10A TO220FP
MOSFET Transistor, N Channel, 10 A, 600 V, 0.53 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 600V 10A TO220FP
MOSFET N-channel 600 V Mdmesh 8A
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031173-STF10NM60N | 7612739P | 7612739 | 497-12564-5-ND | 278-STF10NM60N | STF10NM60N | 94T3368 | STF10NM60N | STF10NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10NM60N | MOSFETs | MOSFETs | Single FETs, MOSFETs | 600V 10A 0.53 Ohm MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 10 A, 600 V, 0.53 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | |||||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220 | TO-220; To-220fp | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack |