N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in TO-220FP package Product overview: STF10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.65 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.65 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N95K5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212266-STF10N95K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STF10N95K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 630pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): TSM8N70CI C0G; TK11A60D(LBS1TYU,Q; RDX100N60; TK11A60D(LBS1CN,Q);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
N-Channel 950V 8A (Tc) 30W (Tc) Through Hole TO-220FP
MOSFET N-CH 950V 8A TO220FP
MOSFET N-Ch 950V 0.65Ohm typ 8A Zener-protect
MOSFET N-CH 950V 8A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STF10N95K5 | 212266-STF10N95K5 | 497-14552-5-ND | STF10N95K5 | STF10N95K5 | STF10N95K5 |
| Product Name | N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N95K5 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 950 volts | 950 volts |