STMicroelectronics, Inc. Single FETs, MOSFETs STF10N65K3

Description
N-Channel 650V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote
Description
N-Channel 650V 10A (Tc) 35W (Tc) Through Hole TO-220FP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STF10N65K3 is an N-channel power MOSFET with a maximum drain-source voltage of 650 V and a continuous drain current rating of 10 A at a case temperature of 25 °C. It features a typical on-resistance of 0.75 Ω, making it suitable for applications requiring efficient switching performance. The device is housed in a TO-220FP narrow leads package and is RoHS compliant. This MOSFET is designed with Zener protection and has been 100% avalanche tested, ensuring reliability in demanding conditions. It exhibits high dv/dt capability and minimized gate charge, contributing to its superior dynamic performance. The maximum total power dissipation is rated at 35 W, with a thermal resistance of 3.57 °C/W from junction to case. The operating junction temperature range is from -55 °C to 150 °C, making it versatile for various applications. Engineers considering this MOSFET for their projects will find it suitable for high-voltage switching applications, particularly where low on-resistance and high performance are critical.

Datasheet Summary
Powered by GS/AI

The STF10N65K3 is an N-channel power MOSFET with a maximum drain-source voltage of 650 V and a continuous drain current rating of 10 A at a case temperature of 25 °C. It features a typical on-resistance of 0.75 Ω, making it suitable for applications requiring efficient switching performance. The device is housed in a TO-220FP narrow leads package and is RoHS compliant. This MOSFET is designed with Zener protection and has been 100% avalanche tested, ensuring reliability in demanding conditions. It exhibits high dv/dt capability and minimized gate charge, contributing to its superior dynamic performance. The maximum total power dissipation is rated at 35 W, with a thermal resistance of 3.57 °C/W from junction to case. The operating junction temperature range is from -55 °C to 150 °C, making it versatile for various applications. Engineers considering this MOSFET for their projects will find it suitable for high-voltage switching applications, particularly where low on-resistance and high performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12562-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12562-5-ND
Single FETs, MOSFETs 497-12562-5-ND
N-Channel 650V 10A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 650V 10A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N65K3 - 005186-STF10N65K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N65K3
005186-STF10N65K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N65K3 005186-STF10N65K3
Manufacturer: STMicroelectronics Win Source Part Number: 005186-STF10N65K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005186-STF10N65K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 10A 0.75 Ohm MOSFET Transistor
278-STF10N65K3
650V 10A 0.75 Ohm MOSFET Transistor 278-STF10N65K3
650V 10A N-CH MOSFET, 0.75 Ohm, TO-220FP Product overview: STF10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10A, 0.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N65K3 can be used for catalog matching and distributor lookup.

650V 10A N-CH MOSFET, 0.75 Ohm, TO-220FP Product overview: STF10N65K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, 0.75 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 10A, 0.75 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N65K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10N65K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10N65K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10N65K3
MOSFET N-CH 650V 10A TO220FP

MOSFET N-CH 650V 10A TO220FP

Supplier's Site
Mosfet Transistor, N Channel, 10 A, 650 V, 1 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3371 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 650 V, 1 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3371
Mosfet Transistor, N Channel, 10 A, 650 V, 1 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3371
MOSFET Transistor, N Channel, 10 A, 650 V, 1 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 650 V, 1 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 400V to 650V

MOSFET N-Channel 400V to 650V

Buy Now Datasheet
Single FETs, MOSFETs - STF10N65K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF10N65K3
Single FETs, MOSFETs STF10N65K3
MOSFET N-CH 650V 10A TO220FP

MOSFET N-CH 650V 10A TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12562-5-ND 005186-STF10N65K3 278-STF10N65K3 STF10N65K3 94T3371 STF10N65K3 STF10N65K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N65K3 650V 10A 0.75 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 10 A, 650 V, 1 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts 650 volts
PD 35000 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data