STMicroelectronics, Inc. Single FETs, MOSFETs STF10N62K3

Description
N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STF10N62K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STF10N62K3-ND
Single FETs, MOSFETs STF10N62K3-ND
N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N62K3 - 066332-STF10N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N62K3
066332-STF10N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N62K3 066332-STF10N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 066332-STF10N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1250pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066332-STF10N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1250pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
620V 8.4A MOSFET Transistor
278-STF10N62K3
620V 8.4A MOSFET Transistor 278-STF10N62K3
620V N-CH MOSFET, 8.4A, 680mR, TO-220FP Product overview: STF10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 8.4A, 680mR, TO-220FP Product overview: STF10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 620 V 8.4 A TO-220 TO-22

MOSFET N-channel 620 V 8.4 A TO-220 TO-22

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10N62K3
MOSFET N-CH 620V 8.4A TO220FP

MOSFET N-CH 620V 8.4A TO220FP

Supplier's Site
Mosfet, N Ch, 620V, 8.4A, To-220Fp; Channel Type Stmicroelectronics - 25R9404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 8.4A, To-220Fp; Channel Type Stmicroelectronics
25R9404
Mosfet, N Ch, 620V, 8.4A, To-220Fp; Channel Type Stmicroelectronics 25R9404
MOSFET, N CH, 620V, 8.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:8.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 620V, 8.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:8.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number STF10N62K3-ND 066332-STF10N62K3 278-STF10N62K3 STF10N62K3 STF10N62K3 25R9404
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N62K3 620V 8.4A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 620V, 8.4A, To-220Fp; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220
V(BR)DSS 620 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data