STMicroelectronics, Inc. N-Channel 600 V 0.440 Ohm 8 A MOSFET Transistor STF10N60DM2

Description
N-channel 600 V, 0.440 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF10N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.440 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.440 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.440 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF10N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.440 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.440 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60DM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.440 Ohm 8 A MOSFET Transistor
278-STF10N60DM2
N-Channel 600 V 0.440 Ohm 8 A MOSFET Transistor 278-STF10N60DM2
N-channel 600 V, 0.440 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF10N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.440 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.440 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.440 Ohm typ., 8 A MDmesh DM2 Power MOSFET in a TO-220FP package Product overview: STF10N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.440 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.440 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF10N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16959-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16959-ND
Single FETs, MOSFETs 497-16959-ND
N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 600V 8A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60DM2 - 1000906-STF10N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60DM2
1000906-STF10N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60DM2 1000906-STF10N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1000906-STF10N60DM2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 529pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 530 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1000906-STF10N60DM2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 529pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 530 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.26 Ohm typ., 12 A MDmesh DM2 Power MOSFET in a TO-220FP package

MOSFET N-channel 600 V, 0.26 Ohm typ., 12 A MDmesh DM2 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF10N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF10N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF10N60DM2
MOSFET N-CH 600V 8A TO220FP

MOSFET N-CH 600V 8A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STF10N60DM2 497-16959-ND 1000906-STF10N60DM2 STF10N60DM2 STF10N60DM2
Product Name N-Channel 600 V 0.440 Ohm 8 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF10N60DM2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details