STMicroelectronics, Inc. Single FETs, MOSFETs STF100N6F7

Description
N-Channel 60V 46A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 60V 46A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15884-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15884-5-ND
Single FETs, MOSFETs 497-15884-5-ND
N-Channel 60V 46A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 60V 46A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 4.6 mOhm 46 A MOSFET Transistor
278-STF100N6F7
N-Channel 60 V 4.6 mOhm 46 A MOSFET Transistor 278-STF100N6F7
N-channel 60 V, 4.6 mOhm typ., 46 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.6 mOhm, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.6 mOhm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF100N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 4.6 mOhm typ., 46 A STripFET F7 Power MOSFET in a TO-220FP package Product overview: STF100N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 4.6 mOhm, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 4.6 mOhm, 46 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF100N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N6F7 - 897944-STF100N6F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N6F7
897944-STF100N6F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N6F7 897944-STF100N6F7
Manufacturer: STMicroelectronics Win Source Part Number: 897944-STF100N6F7 Series: STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 46A (Tc) 25W (Tc) Through Hole TO-220FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STF100 Categories: Discrete Semiconductor Products Case / Package: TO-220FP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897944-STF100N6F7
Series: STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 46A (Tc) 25W (Tc) Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STF100
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - STF100N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF100N6F7
Single FETs, MOSFETs STF100N6F7
MOSFET N-CH 60V 46A TO220FP

MOSFET N-CH 60V 46A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V, 4.6 mOhm typ., 46 A STripFET F7 Power MOSFET in a TO-220FP package

MOSFET N-channel 60 V, 4.6 mOhm typ., 46 A STripFET F7 Power MOSFET in a TO-220FP package

Buy Now Datasheet
Mosfet, N-Ch, 60V, 46A, To-220Fp; Channel Type Stmicroelectronics - 45AC7553 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 46A, To-220Fp; Channel Type Stmicroelectronics
45AC7553
Mosfet, N-Ch, 60V, 46A, To-220Fp; Channel Type Stmicroelectronics 45AC7553
MOSFET, N-CH, 60V, 46A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 46A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF100N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF100N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF100N6F7
MOSFET N-CH 60V 46A TO220FP

MOSFET N-CH 60V 46A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15884-5-ND 278-STF100N6F7 897944-STF100N6F7 STF100N6F7 STF100N6F7 45AC7553 STF100N6F7
Product Name Single FETs, MOSFETs N-Channel 60 V 4.6 mOhm 46 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N6F7 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 46A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data