STMicroelectronics, Inc. MOSFETs STF100N10F7

Description
MOSFET N-Channel 100V 80A TO-220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 80A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7863625P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863625P
MOSFETs 7863625P
MOSFET N-Channel 100V 80A TO-220FP

MOSFET N-Channel 100V 80A TO-220FP

Supplier's Site
MOSFETs - 7863625 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7863625
MOSFETs 7863625
MOSFET N-Channel 100V 80A TO-220FP

MOSFET N-Channel 100V 80A TO-220FP

Supplier's Site
MOSFETs - 1686982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686982
MOSFETs 1686982
MOSFET N-Channel 100V 80A TO-220FP

MOSFET N-Channel 100V 80A TO-220FP

Supplier's Site
Singapore, Singapore
N-Channel 100V MOSFET Transistor
278-STF100N10F7
N-Channel 100V MOSFET Transistor 278-STF100N10F7
N-Channel 100V 8mR Power MOSFET TO-220FP Product overview: STF100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF100N10F7 can be used for catalog matching and distributor lookup.

N-Channel 100V 8mR Power MOSFET TO-220FP Product overview: STF100N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF100N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N10F7 - 1102937-STF100N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N10F7
1102937-STF100N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N10F7 1102937-STF100N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1102937-STF100N10F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 4369pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102937-STF100N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 4369pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 22.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-13830-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13830-5-ND
Single FETs, MOSFETs 497-13830-5-ND
N-Channel 100V 45A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 100V 45A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V 0.0068Ohm 80A STripFET VII

MOSFET N-CH 100V 0.0068Ohm 80A STripFET VII

Buy Now Datasheet
Single FETs, MOSFETs - STF100N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF100N10F7
Single FETs, MOSFETs STF100N10F7
MOSFET N CH 100V 45A TO-220FP

MOSFET N CH 100V 45A TO-220FP

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 45A, To-220Fp; Channel Type Stmicroelectronics - 45AC7552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 45A, To-220Fp; Channel Type Stmicroelectronics
45AC7552
Mosfet, N-Ch, 100V, 45A, To-220Fp; Channel Type Stmicroelectronics 45AC7552
MOSFET, N-CH, 100V, 45A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:45A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 45A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:45A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF100N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF100N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF100N10F7
MOSFET N CH 100V 45A TO-220FP

MOSFET N CH 100V 45A TO-220FP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7863625P 7863625 278-STF100N10F7 1102937-STF100N10F7 497-13830-5-ND STF100N10F7 STF100N10F7 45AC7552 STF100N10F7
Product Name MOSFETs MOSFETs N-Channel 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF100N10F7 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 100V, 45A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220 TO-220; To-220fp TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products