STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-XPLM01CPL

Description
Win Source Part Number: 1284581-STEVAL-XPLM0 1CPL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Monitor Supplied Contents: Board(s) Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-17327 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284581-STEVAL-XPLM0 1CPL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Monitor Supplied Contents: Board(s) Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-17327 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284581-STEVAL-XPLM01CPL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284581-STEVAL-XPLM01CPL
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284581-STEVAL-XPLM01CPL
Win Source Part Number: 1284581-STEVAL-XPLM0 1CPL Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Monitor Supplied Contents: Board(s) Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-17327 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1284581-STEVAL-XPLM01CPL
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Energy/Power Monitor
Supplied Contents: Board(s)
Embedded: No
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-17327
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-17327-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17327-ND
Evaluation and Demonstration Boards and Kits 497-17327-ND
Energy/Power Monitor Power Management Evaluation Board

Energy/Power Monitor Power Management Evaluation Board

Buy Now Datasheet
Communication & Wireless Development Tools - 1463872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1463872
Communication & Wireless Development Tools 1463872
Power Line Communic. AC Coupling Module

Power Line Communic. AC Coupling Module

Supplier's Site
Sheung Wan, Hong Kong
Networking Development Tools
STEVAL-XPLM01CPL
Networking Development Tools STEVAL-XPLM01CPL
Networking Development Tools Power line communication AC coupling circuit

Networking Development Tools Power line communication AC coupling circuit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-XPLM01CPL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-XPLM01CPL
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-XPLM01CPL
COMMUNICATION & CONNECTIVITY SOL

COMMUNICATION & CONNECTIVITY SOL

Supplier's Site
Eval Board, Powerline Communication; Silicon Manufacturer Stmicroelectronics - 23AC9916 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Powerline Communication; Silicon Manufacturer Stmicroelectronics
23AC9916
Eval Board, Powerline Communication; Silicon Manufacturer Stmicroelectronics 23AC9916
EVAL BOARD, POWERLINE COMMUNICATION; Silicon Manufacturer:STMicro electronics; Silicon Core Number:SM6T15CA; Kit Application Type:Power Management; Application Sub Type:Power line Communication Testing; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, POWERLINE COMMUNICATION; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:SM6T15CA; Kit Application Type:Power Management; Application Sub Type:Power line Communication Testing; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284581-STEVAL-XPLM01CPL 497-17327-ND 1463872 STEVAL-XPLM01CPL STEVAL-XPLM01CPL 23AC9916
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools Networking Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Powerline Communication; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1743255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details